Precision Cutting Tools, Inc. 1/4 X 3/8 X 1.1/4 X 3.1/8-4F CO RH T4-F54204

Description
1/4 X 3/8 X 1.1/4 X 3.1/8-4F CO RH
Datasheet
Description
1/4 X 3/8 X 1.1/4 X 3.1/8-4F CO RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 X 3/8 X 1.1/4 X 3.1/8-4F CO RH - T4-F54204 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/4 X 3/8 X 1.1/4 X 3.1/8-4F CO RH
T4-F54204
1/4 X 3/8 X 1.1/4 X 3.1/8-4F CO RH T4-F54204
1/4 X 3/8 X 1.1/4 X 3.1/8-4F CO RH

1/4 X 3/8 X 1.1/4 X 3.1/8-4F CO RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-F54204
Product Name 1/4 X 3/8 X 1.1/4 X 3.1/8-4F CO RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216331 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.142 inch (29.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-038 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details