Precision Cutting Tools, Inc. 1.1/2 X 1.1/4 X 2 X 4.1/2-6F RH CO. T4-CCM-54024X

Description
1.1/2 X 1.1/4 X 2 X 4.1/2-6F RH CO.
Datasheet
Description
1.1/2 X 1.1/4 X 2 X 4.1/2-6F RH CO.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/2 X 1.1/4 X 2 X 4.1/2-6F RH CO. - T4-CCM-54024X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/2 X 1.1/4 X 2 X 4.1/2-6F RH CO.
T4-CCM-54024X
1.1/2 X 1.1/4 X 2 X 4.1/2-6F RH CO. T4-CCM-54024X
1.1/2 X 1.1/4 X 2 X 4.1/2-6F RH CO.

1.1/2 X 1.1/4 X 2 X 4.1/2-6F RH CO.

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-CCM-54024X
Product Name 1.1/2 X 1.1/4 X 2 X 4.1/2-6F RH CO.
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.094 inch (2.4 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-012 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details