Precision Cutting Tools, Inc. 2 X 2 X 14 X 17.3/4-8F CO CC PCT T4-88014A

Description
2 X 2 X 14 X 17.3/4-8F CO CC PCT
Datasheet
Description
2 X 2 X 14 X 17.3/4-8F CO CC PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 14 X 17.3/4-8F CO CC PCT - T4-88014A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 14 X 17.3/4-8F CO CC PCT
T4-88014A
2 X 2 X 14 X 17.3/4-8F CO CC PCT T4-88014A
2 X 2 X 14 X 17.3/4-8F CO CC PCT

2 X 2 X 14 X 17.3/4-8F CO CC PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-88014A
Product Name 2 X 2 X 14 X 17.3/4-8F CO CC PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216296 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.827 inch (21.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-132 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details