Precision Cutting Tools, Inc. 1.1/4 X 1.1/4 X 6 X 8.1/2-4F CO PCT T4-54620

Description
1.1/4 X 1.1/4 X 6 X 8.1/2-4F CO PCT
Datasheet
Description
1.1/4 X 1.1/4 X 6 X 8.1/2-4F CO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/4 X 1.1/4 X 6 X 8.1/2-4F CO PCT - T4-54620 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/4 X 1.1/4 X 6 X 8.1/2-4F CO PCT
T4-54620
1.1/4 X 1.1/4 X 6 X 8.1/2-4F CO PCT T4-54620
1.1/4 X 1.1/4 X 6 X 8.1/2-4F CO PCT

1.1/4 X 1.1/4 X 6 X 8.1/2-4F CO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-54620
Product Name 1.1/4 X 1.1/4 X 6 X 8.1/2-4F CO PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216072 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-098 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details