Precision Cutting Tools, Inc. 7/8 X 7/8 X 6 X 8.1/4-6F CO PCT T4-54614SX

Description
7/8 X 7/8 X 6 X 8.1/4-6F CO PCT
Datasheet
Description
7/8 X 7/8 X 6 X 8.1/4-6F CO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8 X 7/8 X 6 X 8.1/4-6F CO PCT - T4-54614SX - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
7/8 X 7/8 X 6 X 8.1/4-6F CO PCT
T4-54614SX
7/8 X 7/8 X 6 X 8.1/4-6F CO PCT T4-54614SX
7/8 X 7/8 X 6 X 8.1/4-6F CO PCT

7/8 X 7/8 X 6 X 8.1/4-6F CO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-54614SX
Product Name 7/8 X 7/8 X 6 X 8.1/4-6F CO PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.875 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-086 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details