Precision Cutting Tools, Inc. 2 X 1.1/4 X 4 X 6.1/2 - 6F COB PCT T4-54432X

Description
2 X 1.1/4 X 4 X 6.1/2 - 6F COB PCT
Datasheet
Description
2 X 1.1/4 X 4 X 6.1/2 - 6F COB PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 1.1/4 X 4 X 6.1/2 - 6F COB PCT - T4-54432X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 1.1/4 X 4 X 6.1/2 - 6F COB PCT
T4-54432X
2 X 1.1/4 X 4 X 6.1/2 - 6F COB PCT T4-54432X
2 X 1.1/4 X 4 X 6.1/2 - 6F COB PCT

2 X 1.1/4 X 4 X 6.1/2 - 6F COB PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-54432X
Product Name 2 X 1.1/4 X 4 X 6.1/2 - 6F COB PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-080 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details