Precision Cutting Tools, Inc. 3/8 X 3/8 X 2.1/2 X 4.1/4-4F CO PCT T4-54406

Description
3/8 X 3/8 X 2.1/2 X 4.1/4-4F CO PCT
Datasheet
Description
3/8 X 3/8 X 2.1/2 X 4.1/4-4F CO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 2.1/2 X 4.1/4-4F CO PCT - T4-54406 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 2.1/2 X 4.1/4-4F CO PCT
T4-54406
3/8 X 3/8 X 2.1/2 X 4.1/4-4F CO PCT T4-54406
3/8 X 3/8 X 2.1/2 X 4.1/4-4F CO PCT

3/8 X 3/8 X 2.1/2 X 4.1/4-4F CO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-54406
Product Name 3/8 X 3/8 X 2.1/2 X 4.1/4-4F CO PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Drill Bits, Cobalt - For Metal - 711409-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details