Precision Cutting Tools, Inc. 1 X 1 X 2 X 4.1/2-4F RH CO PCT T4-54016

Description
1 X 1 X 2 X 4.1/2-4F RH CO PCT
Datasheet
Description
1 X 1 X 2 X 4.1/2-4F RH CO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 2 X 4.1/2-4F RH CO PCT - T4-54016 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 2 X 4.1/2-4F RH CO PCT
T4-54016
1 X 1 X 2 X 4.1/2-4F RH CO PCT T4-54016
1 X 1 X 2 X 4.1/2-4F RH CO PCT

1 X 1 X 2 X 4.1/2-4F RH CO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-54016
Product Name 1 X 1 X 2 X 4.1/2-4F RH CO PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216268 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.063 inch (27.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-033 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details