Precision Cutting Tools, Inc. 1/2 X 3/8 X 1 X 2.11/16 - 4F CO PCT T4-54008.6

Description
1/2 X 3/8 X 1 X 2.11/16 - 4F CO PCT
Datasheet
Description
1/2 X 3/8 X 1 X 2.11/16 - 4F CO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 3/8 X 1 X 2.11/16 - 4F CO PCT - T4-54008.6 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 3/8 X 1 X 2.11/16 - 4F CO PCT
T4-54008.6
1/2 X 3/8 X 1 X 2.11/16 - 4F CO PCT T4-54008.6
1/2 X 3/8 X 1 X 2.11/16 - 4F CO PCT

1/2 X 3/8 X 1 X 2.11/16 - 4F CO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-54008.6
Product Name 1/2 X 3/8 X 1 X 2.11/16 - 4F CO PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182016 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.69 inch (43 mm)
Material High Speed Steel; High Speed Steel
# of Pieces 1
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-040 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details