Precision Cutting Tools, Inc. 3/8 X 3/8 X 3/4 X 2.1/2-4F CO PCT T4-54006

Description
3/8 X 3/8 X 3/4 X 2.1/2-4F CO PCT
Datasheet
Description
3/8 X 3/8 X 3/4 X 2.1/2-4F CO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 3/4 X 2.1/2-4F CO PCT - T4-54006 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 3/4 X 2.1/2-4F CO PCT
T4-54006
3/8 X 3/8 X 3/4 X 2.1/2-4F CO PCT T4-54006
3/8 X 3/8 X 3/4 X 2.1/2-4F CO PCT

3/8 X 3/8 X 3/4 X 2.1/2-4F CO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-54006
Product Name 3/8 X 3/8 X 3/4 X 2.1/2-4F CO PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Carbide Drills - Combined Drill & Countersink - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711433-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details