Precision Cutting Tools, Inc. 2 X 2 X 10 X 13.3/4-4F CO PCT T4-48010A

Description
2 X 2 X 10 X 13.3/4-4F CO PCT
Datasheet
Description
2 X 2 X 10 X 13.3/4-4F CO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 10 X 13.3/4-4F CO PCT - T4-48010A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 10 X 13.3/4-4F CO PCT
T4-48010A
2 X 2 X 10 X 13.3/4-4F CO PCT T4-48010A
2 X 2 X 10 X 13.3/4-4F CO PCT

2 X 2 X 10 X 13.3/4-4F CO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-48010A
Product Name 2 X 2 X 10 X 13.3/4-4F CO PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-122 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details