Precision Cutting Tools, Inc. 2 X 2 X 5 X 8.3/4-6F CO CC PCT RF RF68005A

Description
2 X 2 X 5 X 8.3/4-6F CO CC PCT RF
Datasheet
Description
2 X 2 X 5 X 8.3/4-6F CO CC PCT RF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 5 X 8.3/4-6F CO CC PCT RF - RF68005A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 5 X 8.3/4-6F CO CC PCT RF
RF68005A
2 X 2 X 5 X 8.3/4-6F CO CC PCT RF RF68005A
2 X 2 X 5 X 8.3/4-6F CO CC PCT RF

2 X 2 X 5 X 8.3/4-6F CO CC PCT RF

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF68005A
Product Name 2 X 2 X 5 X 8.3/4-6F CO CC PCT RF
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-145 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details