Precision Cutting Tools, Inc. 1.1/4 X 1.1/4 X 8 X 10.1/2-4F RF RF54920

Description
1.1/4 X 1.1/4 X 8 X 10.1/2-4F RF
Datasheet
Description
1.1/4 X 1.1/4 X 8 X 10.1/2-4F RF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/4 X 1.1/4 X 8 X 10.1/2-4F RF - RF54920 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/4 X 1.1/4 X 8 X 10.1/2-4F RF
RF54920
1.1/4 X 1.1/4 X 8 X 10.1/2-4F RF RF54920
1.1/4 X 1.1/4 X 8 X 10.1/2-4F RF

1.1/4 X 1.1/4 X 8 X 10.1/2-4F RF

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF54920
Product Name 1.1/4 X 1.1/4 X 8 X 10.1/2-4F RF
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216369 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.559 inch (65.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-019 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details