Precision Cutting Tools, Inc. 1.1/2 X 1.1/4 X 6 X 8.1/2-4F RF RF54724

Description
1.1/2 X 1.1/4 X 6 X 8.1/2-4F RF
Datasheet
Description
1.1/2 X 1.1/4 X 6 X 8.1/2-4F RF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/2 X 1.1/4 X 6 X 8.1/2-4F RF - RF54724 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/2 X 1.1/4 X 6 X 8.1/2-4F RF
RF54724
1.1/2 X 1.1/4 X 6 X 8.1/2-4F RF RF54724
1.1/2 X 1.1/4 X 6 X 8.1/2-4F RF

1.1/2 X 1.1/4 X 6 X 8.1/2-4F RF

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF54724
Product Name 1.1/2 X 1.1/4 X 6 X 8.1/2-4F RF
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-112 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details