Precision Cutting Tools, Inc. 3/4 X 3/4 X 5 X 7.1/4-6F CO PCT RF54712SX

Description
3/4 X 3/4 X 5 X 7.1/4-6F CO PCT
Datasheet
Description
3/4 X 3/4 X 5 X 7.1/4-6F CO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 5 X 7.1/4-6F CO PCT - RF54712SX - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 5 X 7.1/4-6F CO PCT
RF54712SX
3/4 X 3/4 X 5 X 7.1/4-6F CO PCT RF54712SX
3/4 X 3/4 X 5 X 7.1/4-6F CO PCT

3/4 X 3/4 X 5 X 7.1/4-6F CO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF54712SX
Product Name 3/4 X 3/4 X 5 X 7.1/4-6F CO PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-137 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details