Precision Cutting Tools, Inc. 7/8 X 7/8 X 3.1/2 X 5.3/4 -4F RF PCT RF54514

Description
7/8 X 7/8 X 3.1/2 X 5.3/4 -4F RF PCT
Datasheet
Description
7/8 X 7/8 X 3.1/2 X 5.3/4 -4F RF PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8 X 7/8 X 3.1/2 X 5.3/4 -4F RF PCT - RF54514 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
7/8 X 7/8 X 3.1/2 X 5.3/4 -4F RF PCT
RF54514
7/8 X 7/8 X 3.1/2 X 5.3/4 -4F RF PCT RF54514
7/8 X 7/8 X 3.1/2 X 5.3/4 -4F RF PCT

7/8 X 7/8 X 3.1/2 X 5.3/4 -4F RF PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF54514
Product Name 7/8 X 7/8 X 3.1/2 X 5.3/4 -4F RF PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.875 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Masonry Bit - JRP4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.188 inch (4.8 mm)
Shank Straight
View Details
Carbide Double Countersink Drills - Style K - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Combination Drill / Countersink; Double Countersink Drill
View Details