Precision Cutting Tools, Inc. 1 X 1 X 5 X 7.1/2-4F CO RF PCT RF54416S

Description
1 X 1 X 5 X 7.1/2-4F CO RF PCT
Datasheet
Description
1 X 1 X 5 X 7.1/2-4F CO RF PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 5 X 7.1/2-4F CO RF PCT - RF54416S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 5 X 7.1/2-4F CO RF PCT
RF54416S
1 X 1 X 5 X 7.1/2-4F CO RF PCT RF54416S
1 X 1 X 5 X 7.1/2-4F CO RF PCT

1 X 1 X 5 X 7.1/2-4F CO RF PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF54416S
Product Name 1 X 1 X 5 X 7.1/2-4F CO RF PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.016 inch (0.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-109 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details