Precision Cutting Tools, Inc. 7/8 X 7/8 X 2.1/2 X 4.3/4-4F RF PCT RF54314

Description
7/8 X 7/8 X 2.1/2 X 4.3/4-4F RF PCT
Datasheet
Description
7/8 X 7/8 X 2.1/2 X 4.3/4-4F RF PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8 X 7/8 X 2.1/2 X 4.3/4-4F RF PCT - RF54314 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
7/8 X 7/8 X 2.1/2 X 4.3/4-4F RF PCT
RF54314
7/8 X 7/8 X 2.1/2 X 4.3/4-4F RF PCT RF54314
7/8 X 7/8 X 2.1/2 X 4.3/4-4F RF PCT

7/8 X 7/8 X 2.1/2 X 4.3/4-4F RF PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF54314
Product Name 7/8 X 7/8 X 2.1/2 X 4.3/4-4F RF PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.875 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-129 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details