Precision Cutting Tools, Inc. 1/2 x 1/2 x 2 x 4 - 4FL. CO RF 35 DEG HLX PCT RF54208

Description
1/2 x 1/2 x 2 x 4 - 4FL. CO RF 35 DEG HLX PCT
Datasheet
Description
1/2 x 1/2 x 2 x 4 - 4FL. CO RF 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 x 1/2 x 2 x 4 - 4FL. CO RF 35 DEG HLX PCT - RF54208 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 x 1/2 x 2 x 4 - 4FL. CO RF 35 DEG HLX PCT
RF54208
1/2 x 1/2 x 2 x 4 - 4FL. CO RF 35 DEG HLX PCT RF54208
1/2 x 1/2 x 2 x 4 - 4FL. CO RF 35 DEG HLX PCT

1/2 x 1/2 x 2 x 4 - 4FL. CO RF 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF54208
Product Name 1/2 x 1/2 x 2 x 4 - 4FL. CO RF 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-094 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details