Precision Cutting Tools, Inc. 7/8 X 7/8 X 1.7/8 X 4.1/8-4F RF PCT RF54114

Description
7/8 X 7/8 X 1.7/8 X 4.1/8-4F RF PCT
Datasheet
Description
7/8 X 7/8 X 1.7/8 X 4.1/8-4F RF PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8 X 7/8 X 1.7/8 X 4.1/8-4F RF PCT - RF54114 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
7/8 X 7/8 X 1.7/8 X 4.1/8-4F RF PCT
RF54114
7/8 X 7/8 X 1.7/8 X 4.1/8-4F RF PCT RF54114
7/8 X 7/8 X 1.7/8 X 4.1/8-4F RF PCT

7/8 X 7/8 X 1.7/8 X 4.1/8-4F RF PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF54114
Product Name 7/8 X 7/8 X 1.7/8 X 4.1/8-4F RF PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.875 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-028 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details