Precision Cutting Tools, Inc. 1-1/2 X 1-1/4 X 2 X 4.1/2-4F RF RF54024

Description
1-1/2 X 1-1/4 X 2 X 4.1/2-4F RF
Datasheet
Description
1-1/2 X 1-1/4 X 2 X 4.1/2-4F RF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2 X 1-1/4 X 2 X 4.1/2-4F RF - RF54024 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/2 X 1-1/4 X 2 X 4.1/2-4F RF
RF54024
1-1/2 X 1-1/4 X 2 X 4.1/2-4F RF RF54024
1-1/2 X 1-1/4 X 2 X 4.1/2-4F RF

1-1/2 X 1-1/4 X 2 X 4.1/2-4F RF

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF54024
Product Name 1-1/2 X 1-1/4 X 2 X 4.1/2-4F RF
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238511 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 35mm
View Details
Wood Spade Bit - NIRXL58 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Carbide Center Drills Long - Style G - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Jobber; Center Drill; Microdrill
View Details