Precision Cutting Tools, Inc. 2 X 2 X 12 X 15.3/4-4F RH CO RF RF48112A

Description
2 X 2 X 12 X 15.3/4-4F RH CO RF
Datasheet
Description
2 X 2 X 12 X 15.3/4-4F RH CO RF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 12 X 15.3/4-4F RH CO RF - RF48112A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 12 X 15.3/4-4F RH CO RF
RF48112A
2 X 2 X 12 X 15.3/4-4F RH CO RF RF48112A
2 X 2 X 12 X 15.3/4-4F RH CO RF

2 X 2 X 12 X 15.3/4-4F RH CO RF

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF48112A
Product Name 2 X 2 X 12 X 15.3/4-4F RH CO RF
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Carbide Drills - High Performance Drills - 3 Flute - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711521-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.500 inch (38.1 mm)
View Details