Precision Cutting Tools, Inc. 2 X 2 X 3 X 6.3/4 - 4F RH M42 RF48003A

Description
2 X 2 X 3 X 6.3/4 - 4F RH M42
Datasheet
Description
2 X 2 X 3 X 6.3/4 - 4F RH M42
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 3 X 6.3/4 - 4F RH M42 - RF48003A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 3 X 6.3/4 - 4F RH M42
RF48003A
2 X 2 X 3 X 6.3/4 - 4F RH M42 RF48003A
2 X 2 X 3 X 6.3/4 - 4F RH M42

2 X 2 X 3 X 6.3/4 - 4F RH M42

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number RF48003A
Product Name 2 X 2 X 3 X 6.3/4 - 4F RH M42
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2157000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.079 inch (2.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-136 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details