Precision Cutting Tools, Inc. 2 x 2 x 12 x 15-3/4 - 8FL. COR CRO 30 DEG HLX PCT R88112A

Description
2 x 2 x 12 x 15-3/4 - 8FL. COR CRO 30 DEG HLX PCT
Datasheet
Description
2 x 2 x 12 x 15-3/4 - 8FL. COR CRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 12 x 15-3/4 - 8FL. COR CRO 30 DEG HLX PCT - R88112A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 12 x 15-3/4 - 8FL. COR CRO 30 DEG HLX PCT
R88112A
2 x 2 x 12 x 15-3/4 - 8FL. COR CRO 30 DEG HLX PCT R88112A
2 x 2 x 12 x 15-3/4 - 8FL. COR CRO 30 DEG HLX PCT

2 x 2 x 12 x 15-3/4 - 8FL. COR CRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R88112A
Product Name 2 x 2 x 12 x 15-3/4 - 8FL. COR CRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Wood Spade Bit - NIRXL1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Carbide 1, 2, 3 Step Half Round Drill - Style J - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
View Details