Precision Cutting Tools, Inc. 2 x 2 x 8 x 11-3/4 - 6FL. COR CRO 30 DEG HLX PCT R68F08A

Description
2 x 2 x 8 x 11-3/4 - 6FL. COR CRO 30 DEG HLX PCT
Datasheet
Description
2 x 2 x 8 x 11-3/4 - 6FL. COR CRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 8 x 11-3/4 - 6FL. COR CRO 30 DEG HLX PCT - R68F08A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 8 x 11-3/4 - 6FL. COR CRO 30 DEG HLX PCT
R68F08A
2 x 2 x 8 x 11-3/4 - 6FL. COR CRO 30 DEG HLX PCT R68F08A
2 x 2 x 8 x 11-3/4 - 6FL. COR CRO 30 DEG HLX PCT

2 x 2 x 8 x 11-3/4 - 6FL. COR CRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R68F08A
Product Name 2 x 2 x 8 x 11-3/4 - 6FL. COR CRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation LeftHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Solid Carbide NC Spotting Drill - 701-0250120 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details