Precision Cutting Tools, Inc. 1-1/2 x 1-1/4 x 8 x 10-1/2 - 6FL. COR CRO 30 DEG HLX PCT R56924X

Description
1-1/2 x 1-1/4 x 8 x 10-1/2 - 6FL. COR CRO 30 DEG HLX PCT
Datasheet
Description
1-1/2 x 1-1/4 x 8 x 10-1/2 - 6FL. COR CRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2 x 1-1/4 x 8 x 10-1/2 - 6FL. COR CRO 30 DEG HLX PCT - R56924X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/2 x 1-1/4 x 8 x 10-1/2 - 6FL. COR CRO 30 DEG HLX PCT
R56924X
1-1/2 x 1-1/4 x 8 x 10-1/2 - 6FL. COR CRO 30 DEG HLX PCT R56924X
1-1/2 x 1-1/4 x 8 x 10-1/2 - 6FL. COR CRO 30 DEG HLX PCT

1-1/2 x 1-1/4 x 8 x 10-1/2 - 6FL. COR CRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R56924X
Product Name 1-1/2 x 1-1/4 x 8 x 10-1/2 - 6FL. COR CRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation LeftHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Masonry Bit - JRP31 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Shank Straight
View Details
Carbide Center Drills Long - Style G - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Jobber; Center Drill; Microdrill
View Details