1 x 1 x 4 x 6-1/2 - 5FL. COR CRO 30 DEG HLX PCT
| Precision Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | R56416Y |
| Product Name | 1 x 1 x 4 x 6-1/2 - 5FL. COR CRO 30 DEG HLX PCT |
| Product | Drill |
| Units | Fractional |
| Drill Type | Square |
| Rotation | LeftHand |
| Diameter | 1.000 inch (25.4 mm) |