1/2 x 1/2 x 6 x 8 - 4FL. COR CRO 30 DEG HLX PCT
| Precision Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | R54808 |
| Product Name | 1/2 x 1/2 x 6 x 8 - 4FL. COR CRO 30 DEG HLX PCT |
| Product | Drill |
| Units | Fractional |
| Drill Type | Square |
| Rotation | RightHand |
| Diameter | 0.500 inch (12.7 mm) |