Precision Cutting Tools, Inc. 1-1/2 x 1-1/4 x 5 x 7-1/2 - 6FL. COR CRO 30 DEG HLX PCT R54524SX

Description
1-1/2 x 1-1/4 x 5 x 7-1/2 - 6FL. COR CRO 30 DEG HLX PCT
Datasheet
Description
1-1/2 x 1-1/4 x 5 x 7-1/2 - 6FL. COR CRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2 x 1-1/4 x 5 x 7-1/2 - 6FL. COR CRO 30 DEG HLX PCT - R54524SX - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/2 x 1-1/4 x 5 x 7-1/2 - 6FL. COR CRO 30 DEG HLX PCT
R54524SX
1-1/2 x 1-1/4 x 5 x 7-1/2 - 6FL. COR CRO 30 DEG HLX PCT R54524SX
1-1/2 x 1-1/4 x 5 x 7-1/2 - 6FL. COR CRO 30 DEG HLX PCT

1-1/2 x 1-1/4 x 5 x 7-1/2 - 6FL. COR CRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R54524SX
Product Name 1-1/2 x 1-1/4 x 5 x 7-1/2 - 6FL. COR CRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-044 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details