Precision Cutting Tools, Inc. 5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. COR CRO 30 DEG HLX PCT R54310

Description
5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. COR CRO 30 DEG HLX PCT
Datasheet
Description
5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. COR CRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. COR CRO 30 DEG HLX PCT - R54310 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. COR CRO 30 DEG HLX PCT
R54310
5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. COR CRO 30 DEG HLX PCT R54310
5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. COR CRO 30 DEG HLX PCT

5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. COR CRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R54310
Product Name 5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. COR CRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Drill Bit - JD3/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.375 inch (9.5 mm)
View Details
Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank - Style E - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details