Precision Cutting Tools, Inc. 1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT R35408

Description
1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT
Datasheet
Description
1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT - R35408 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT
R35408
1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT R35408
1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT

1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R35408
Product Name 1/2 x 1/2 x 3 x 5 - 3FL. HSR CRO 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation LeftHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Wood Spade Bit - NIRXL58 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Carbide Double Countersink Drills - Style K - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Combination Drill / Countersink; Double Countersink Drill
View Details