Precision Cutting Tools, Inc. 3/4 x 3/4 x 3 x 5-1/4 - 3FL. HSR CRO 37 DEG HLX PCT R33412

Description
3/4 x 3/4 x 3 x 5-1/4 - 3FL. HSR CRO 37 DEG HLX PCT
Datasheet
Description
3/4 x 3/4 x 3 x 5-1/4 - 3FL. HSR CRO 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 x 3/4 x 3 x 5-1/4 - 3FL. HSR CRO 37 DEG HLX PCT - R33412 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 x 3/4 x 3 x 5-1/4 - 3FL. HSR CRO 37 DEG HLX PCT
R33412
3/4 x 3/4 x 3 x 5-1/4 - 3FL. HSR CRO 37 DEG HLX PCT R33412
3/4 x 3/4 x 3 x 5-1/4 - 3FL. HSR CRO 37 DEG HLX PCT

3/4 x 3/4 x 3 x 5-1/4 - 3FL. HSR CRO 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R33412
Product Name 3/4 x 3/4 x 3 x 5-1/4 - 3FL. HSR CRO 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Drill Bit - JD3/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.094 inch (2.4 mm)
View Details
Carbide Center Drills - Style H - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Center Drill; Microdrill
View Details