Precision Cutting Tools, Inc. 3/4 x 3/4 x 2-1/4 x 4-1/2 - 3FL. HSR CRO 37 DEG HLX PCT R33312S

Description
3/4 x 3/4 x 2-1/4 x 4-1/2 - 3FL. HSR CRO 37 DEG HLX PCT
Datasheet
Description
3/4 x 3/4 x 2-1/4 x 4-1/2 - 3FL. HSR CRO 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 x 3/4 x 2-1/4 x 4-1/2 - 3FL. HSR CRO 37 DEG HLX PCT - R33312S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 x 3/4 x 2-1/4 x 4-1/2 - 3FL. HSR CRO 37 DEG HLX PCT
R33312S
3/4 x 3/4 x 2-1/4 x 4-1/2 - 3FL. HSR CRO 37 DEG HLX PCT R33312S
3/4 x 3/4 x 2-1/4 x 4-1/2 - 3FL. HSR CRO 37 DEG HLX PCT

3/4 x 3/4 x 2-1/4 x 4-1/2 - 3FL. HSR CRO 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R33312S
Product Name 3/4 x 3/4 x 2-1/4 x 4-1/2 - 3FL. HSR CRO 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Drill Bit - JD5/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.078 inch (2.0 mm)
View Details
Carbide 2-Flute Twist Drill with Reinforced Shank - Style B - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details