Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. M7R CRO 37 DEG HLX PCT R33020

Description
1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. M7R CRO 37 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. M7R CRO 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. M7R CRO 37 DEG HLX PCT - R33020 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. M7R CRO 37 DEG HLX PCT
R33020
1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. M7R CRO 37 DEG HLX PCT R33020
1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. M7R CRO 37 DEG HLX PCT

1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. M7R CRO 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number R33020
Product Name 1-1/4 x 1-1/4 x 2 x 4-1/2 - 3FL. M7R CRO 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 7.87 inch (200 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Solid Carbide NC Spotting Drill - 701-0375120 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details