Precision Cutting Tools, Inc. 1 X 1 X 1 X 3.7/8-5F ASP30 CRO PCT PM3-RS54016Y

Description
1 X 1 X 1 X 3.7/8-5F ASP30 CRO PCT
Datasheet
Description
1 X 1 X 1 X 3.7/8-5F ASP30 CRO PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 1 X 3.7/8-5F ASP30 CRO PCT - PM3-RS54016Y - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 1 X 3.7/8-5F ASP30 CRO PCT
PM3-RS54016Y
1 X 1 X 1 X 3.7/8-5F ASP30 CRO PCT PM3-RS54016Y
1 X 1 X 1 X 3.7/8-5F ASP30 CRO PCT

1 X 1 X 1 X 3.7/8-5F ASP30 CRO PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-RS54016Y
Product Name 1 X 1 X 1 X 3.7/8-5F ASP30 CRO PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank SDS Plus
OAL 16.00 inch (406 mm)
View Details
Carbide Center Drills - Style H - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Center Drill; Microdrill
View Details