Precision Cutting Tools, Inc. 3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT PM3-R54412

Description
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
Datasheet
Description
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT - PM3-R54412 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
PM3-R54412
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT PM3-R54412
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT

3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-R54412
Product Name 3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Wood Spade Bit - NIRXL1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Carbide Center Drills Long - Style G - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Jobber; Center Drill; Microdrill
View Details