Precision Cutting Tools, Inc. 5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. PM30 BALL CRO 35 DEG HLX PCT PM3-R54110

Description
5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. PM30 BALL CRO 35 DEG HLX PCT
Datasheet
Description
5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. PM30 BALL CRO 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. PM30 BALL CRO 35 DEG HLX PCT - PM3-R54110 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. PM30 BALL CRO 35 DEG HLX PCT
PM3-R54110
5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. PM30 BALL CRO 35 DEG HLX PCT PM3-R54110
5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. PM30 BALL CRO 35 DEG HLX PCT

5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. PM30 BALL CRO 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-R54110
Product Name 5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. PM30 BALL CRO 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Drill Bit - JD5/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.078 inch (2.0 mm)
View Details
Carbide Center Drills - Style H - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Center Drill; Microdrill
View Details