Precision Cutting Tools, Inc. 2 x 1-1/4 x 2 x 4-1/2 - 8FL. 8.5% COB PM30 CRO 35 DEG HLX PCT PM3-R54032Z

Description
2 x 1-1/4 x 2 x 4-1/2 - 8FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
Datasheet
Description
2 x 1-1/4 x 2 x 4-1/2 - 8FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 1-1/4 x 2 x 4-1/2 - 8FL. 8.5% COB PM30 CRO 35 DEG HLX PCT - PM3-R54032Z - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 1-1/4 x 2 x 4-1/2 - 8FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
PM3-R54032Z
2 x 1-1/4 x 2 x 4-1/2 - 8FL. 8.5% COB PM30 CRO 35 DEG HLX PCT PM3-R54032Z
2 x 1-1/4 x 2 x 4-1/2 - 8FL. 8.5% COB PM30 CRO 35 DEG HLX PCT

2 x 1-1/4 x 2 x 4-1/2 - 8FL. 8.5% COB PM30 CRO 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-R54032Z
Product Name 2 x 1-1/4 x 2 x 4-1/2 - 8FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216397 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.992 inch (76.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-061 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details