Precision Cutting Tools, Inc. 1-1/2 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 CRO 35 DEG HLX PCT PM3-R54024X

Description
1-1/2 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
Datasheet
Description
1-1/2 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 CRO 35 DEG HLX PCT - PM3-R54024X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/2 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
PM3-R54024X
1-1/2 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 CRO 35 DEG HLX PCT PM3-R54024X
1-1/2 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 CRO 35 DEG HLX PCT

1-1/2 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 CRO 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-R54024X
Product Name 1-1/2 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238496 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Carbide Drills - Coolant Fed Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711175-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details