Precision Cutting Tools, Inc. 5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT PM3-R54010

Description
5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
Datasheet
Description
5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT - PM3-R54010 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
PM3-R54010
5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT PM3-R54010
5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT

5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-R54010
Product Name 5/8 x 5/8 x 1-5/8 x 3-3/4 - 4FL. 8.5% COB PM30 CRO 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749064 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - JD3/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.375 inch (9.5 mm)
View Details
Carbide 1, 2, 3 Step Half Round Drill - Style J - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
View Details