Precision Cutting Tools, Inc. 2 x 2 x 12 x 15-3/4 -8FL PM30 FRO 35 DEG HELIX PCT PM3-F88012A

Description
2 x 2 x 12 x 15-3/4 -8FL PM30 FRO 35 DEG HELIX PCT
Datasheet
Description
2 x 2 x 12 x 15-3/4 -8FL PM30 FRO 35 DEG HELIX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 12 x 15-3/4 -8FL PM30 FRO 35 DEG HELIX PCT - PM3-F88012A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 12 x 15-3/4 -8FL PM30 FRO 35 DEG HELIX PCT
PM3-F88012A
2 x 2 x 12 x 15-3/4 -8FL PM30 FRO 35 DEG HELIX PCT PM3-F88012A
2 x 2 x 12 x 15-3/4 -8FL PM30 FRO 35 DEG HELIX PCT

2 x 2 x 12 x 15-3/4 -8FL PM30 FRO 35 DEG HELIX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-F88012A
Product Name 2 x 2 x 12 x 15-3/4 -8FL PM30 FRO 35 DEG HELIX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216151 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.732 inch (44.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-050 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details