3/4 x 3/4 x 4 x 6-1/4 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
| Precision Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | PM3-F54612 |
| Product Name | 3/4 x 3/4 x 4 x 6-1/4 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT |
| Product | Drill |
| Units | Fractional |
| Drill Type | Square |
| Rotation | RightHand |
| Diameter | 0.750 inch (19.0 mm) |