Precision Cutting Tools, Inc. 3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM52 FRO 35 DEG HLX PCT PM3-F54412

Description
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM52 FRO 35 DEG HLX PCT
Datasheet
Description
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM52 FRO 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM52 FRO 35 DEG HLX PCT - PM3-F54412 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM52 FRO 35 DEG HLX PCT
PM3-F54412
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM52 FRO 35 DEG HLX PCT PM3-F54412
3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM52 FRO 35 DEG HLX PCT

3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM52 FRO 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-F54412
Product Name 3/4 x 3/4 x 3 x 5-1/4 - 4FL. 8.5% COB PM52 FRO 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216246 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.748 inch (19.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
#36 Carbide Jobber Drill with Composite Tip - 220-1065 #36 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711222-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.500 inch (38.1 mm)
View Details