Precision Cutting Tools, Inc. 5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT PM3-F54210

Description
5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
Datasheet
Description
5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT - PM3-F54210 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
PM3-F54210
5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT PM3-F54210
5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT

5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-F54210
Product Name 5/8 x 5/8 x 2-1/2 x 4-5/8 - 4FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 126695 - RS Components, Ltd.
Specs
Diameter 0.787 inch (20.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Drill Bit - 53115 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.297 inch (7.5 mm)
View Details
Auger Drill Bit - 35-896 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.875 inch (22.2 mm)
View Details