Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 FRO 35 DEG HLX PCT PM3-F54020X

Description
1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 FRO 35 DEG HLX PCT - PM3-F54020X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
PM3-F54020X
1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 FRO 35 DEG HLX PCT PM3-F54020X
1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 FRO 35 DEG HLX PCT

1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 FRO 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-F54020X
Product Name 1-1/4 x 1-1/4 x 2 x 4-1/2 - 6FL. 8.5% COB PM30 FRO 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Masonry Bit - JRP31 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Shank Straight
View Details
Carbide Center Drills - Style H - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Center Drill; Microdrill
View Details