Precision Cutting Tools, Inc. 2 X 2 X 4 X 7.3/4-6F PM3 CC PCT PM3-CCM68004A

Description
2 X 2 X 4 X 7.3/4-6F PM3 CC PCT
Datasheet
Description
2 X 2 X 4 X 7.3/4-6F PM3 CC PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 4 X 7.3/4-6F PM3 CC PCT - PM3-CCM68004A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 4 X 7.3/4-6F PM3 CC PCT
PM3-CCM68004A
2 X 2 X 4 X 7.3/4-6F PM3 CC PCT PM3-CCM68004A
2 X 2 X 4 X 7.3/4-6F PM3 CC PCT

2 X 2 X 4 X 7.3/4-6F PM3 CC PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-CCM68004A
Product Name 2 X 2 X 4 X 7.3/4-6F PM3 CC PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.169 inch (4.3 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-103 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details