Precision Cutting Tools, Inc. 1 X 1 X 2 X 4.1/2 - 4F PM3 PCT CURVE CUT MILLED PM3-CCM54016

Description
1 X 1 X 2 X 4.1/2 - 4F PM3 PCT CURVE CUT MILLED
Datasheet
Description
1 X 1 X 2 X 4.1/2 - 4F PM3 PCT CURVE CUT MILLED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 2 X 4.1/2 - 4F PM3 PCT CURVE CUT MILLED - PM3-CCM54016 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 2 X 4.1/2 - 4F PM3 PCT CURVE CUT MILLED
PM3-CCM54016
1 X 1 X 2 X 4.1/2 - 4F PM3 PCT CURVE CUT MILLED PM3-CCM54016
1 X 1 X 2 X 4.1/2 - 4F PM3 PCT CURVE CUT MILLED

1 X 1 X 2 X 4.1/2 - 4F PM3 PCT CURVE CUT MILLED

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-CCM54016
Product Name 1 X 1 X 2 X 4.1/2 - 4F PM3 PCT CURVE CUT MILLED
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.067 inch (1.7 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-144 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details