Precision Cutting Tools, Inc. 1.1/4 X 1.1/4 X 6 X 8.1/2-6F PM3 PM3-CC54620X

Description
1.1/4 X 1.1/4 X 6 X 8.1/2-6F PM3
Datasheet
Description
1.1/4 X 1.1/4 X 6 X 8.1/2-6F PM3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1/4 X 1.1/4 X 6 X 8.1/2-6F PM3 - PM3-CC54620X - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1.1/4 X 1.1/4 X 6 X 8.1/2-6F PM3
PM3-CC54620X
1.1/4 X 1.1/4 X 6 X 8.1/2-6F PM3 PM3-CC54620X
1.1/4 X 1.1/4 X 6 X 8.1/2-6F PM3

1.1/4 X 1.1/4 X 6 X 8.1/2-6F PM3

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-CC54620X
Product Name 1.1/4 X 1.1/4 X 6 X 8.1/2-6F PM3
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216094 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-058 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details