Precision Cutting Tools, Inc. 3/4 X 3/4 X 3 X 5.1/4 - 4F PM30 PM3-CC54412

Description
3/4 X 3/4 X 3 X 5.1/4 - 4F PM30
Datasheet
Description
3/4 X 3/4 X 3 X 5.1/4 - 4F PM30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 3 X 5.1/4 - 4F PM30 - PM3-CC54412 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 3 X 5.1/4 - 4F PM30
PM3-CC54412
3/4 X 3/4 X 3 X 5.1/4 - 4F PM30 PM3-CC54412
3/4 X 3/4 X 3 X 5.1/4 - 4F PM30

3/4 X 3/4 X 3 X 5.1/4 - 4F PM30

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-CC54412
Product Name 3/4 X 3/4 X 3 X 5.1/4 - 4F PM30
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.071 inch (1.8 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-040 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details