Precision Cutting Tools, Inc. 2 x 2 x 12 x 15-3/4 -8FL PM30 35 DEG HLX PCT PM3-88012A

Description
2 x 2 x 12 x 15-3/4 -8FL PM30 35 DEG HLX PCT
Datasheet
Description
2 x 2 x 12 x 15-3/4 -8FL PM30 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 12 x 15-3/4 -8FL PM30 35 DEG HLX PCT - PM3-88012A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 12 x 15-3/4 -8FL PM30 35 DEG HLX PCT
PM3-88012A
2 x 2 x 12 x 15-3/4 -8FL PM30 35 DEG HLX PCT PM3-88012A
2 x 2 x 12 x 15-3/4 -8FL PM30 35 DEG HLX PCT

2 x 2 x 12 x 15-3/4 -8FL PM30 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number PM3-88012A
Product Name 2 x 2 x 12 x 15-3/4 -8FL PM30 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-041 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details